Packaging
Bulk
Tape & Reel (TR)
Diode Configuration
2 Independent
2 Independent
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
30 V
Current - Average Rectified (Io) (per Diode)
3A
2A
Voltage - Forward (Vf) (Max) @ If
420 mV @ 3 A
520 mV @ 2 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
20 ns
10 ns
Current - Reverse Leakage @ Vr
1.4 mA @ 15 V
350 μA @ 15 V
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Flat Lead
8-SMD, Flat Lead
Supplier Device Package
8-VEC
8-EMH