Structure
Series Connection - All SCRs
Series Connection - All SCRs
Number of SCRs, Diodes
2 SCRs
2 SCRs
Voltage - Off State
800 V
800 V
Current - On State (It (AV)) (Max)
200 A
160 A
Current - On State (It (RMS)) (Max)
314 A
251 A
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
100 mA
100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
6000A, 6500A
5400A, 5900A
Current - Hold (Ih) (Max)
140 mA
140 mA
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module