SD41E3
SD41E3
Active
Description:  DIODE SCHOTTKY 35V 30A DO203AA
Manufacturer:  Microchip Technology
Datasheet:   SD41E3 Datasheet
History Price: $61.26000
In Stock: 44000
SD41E3 vs SD453R16S20PC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
35 V
1600 V
Current - Average Rectified (Io)
30A
400A
Voltage - Forward (Vf) (Max) @ If
680 mV @ 30 A
2.2 V @ 1500 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
2 μs
Current - Reverse Leakage @ Vr
1.5 mA @ 35 V
50 mA @ 1600 V
Capacitance @ Vr, F
-
-
Mounting Type
Stud Mount
Chassis, Stud Mount
Package / Case
DO-203AA, DO-4, Stud
B-8
Supplier Device Package
DO-203AA (DO-4)
B-8
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
-40 ℃ ~ 150 ℃