Diode Configuration
1 Pair Common Anode
1 Pair Common Anode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
300 V
Current - Average Rectified (Io) (per Diode)
-
15A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 5 A
1.25 V @ 15 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
45 ns
45 ns
Current - Reverse Leakage @ Vr
30 μA @ 400 V
10 μA @ 300 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
ITO-220AB