SDURF3040CTR
SDURF3040CTR
Active
Description:  DIODE GEN PURP 400V 15A ITO220AB
Manufacturer:  SMC Diode Solutions
History Price: $1.15000
In Stock: 43600
SDURF3040CTR vs SDURF2030CTR
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Configuration
1 Pair Common Anode
1 Pair Common Anode
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
300 V
Current - Average Rectified (Io) (per Diode)
15A
-
Voltage - Forward (Vf) (Max) @ If
1.45 V @ 15 A
1.3 V @ 10 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
45 ns
45 ns
Current - Reverse Leakage @ Vr
10 μA @ 400 V
30 μA @ 300 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
ITO-220AB