SKI03021
SKI03021
Obsolete
Description:  MOSFET N-CH 30V 85A TO263-3
Manufacturer:  Sanken Electric
Datasheet:   SKI03021 Datasheet
History Price: $1.62000
In Stock: 48400
SKI03021 vs SKI06048
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
30 V
60 V
Current - Continuous Drain (Id) @ 25℃
85A (Tc)
85A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
4.5V, 10V
Rds On (Max) @ Id, Vgs
2.4mOhm @ 110A, 10V
4.7mOhm @ 55A, 10V
Vgs(th) (Max) @ Id
2.5V @ 1.5mA
2.5V @ 1.5mA
Gate Charge (Qg) (Max) @ Vgs
94.2 nC @ 10 V
90.6 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
6200 pF @ 15 V
6210 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
135W (Tc)
135W (Tc)
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TO-263
TO-263
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB