SKI03063
SKI03063
Obsolete
Description:  MOSFET N-CH 30V 40A TO263
Manufacturer:  Sanken Electric
Datasheet:   SKI03063 Datasheet
History Price: Obsolete
In Stock: 31200
SKI03063 vs SKI03087
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
30 V
30 V
Current - Continuous Drain (Id) @ 25℃
40A (Tc)
40A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
4.5V, 10V
Rds On (Max) @ Id, Vgs
6.5mOhm @ 39.5A, 10V
9mOhm @ 31.5A, 10V
Vgs(th) (Max) @ Id
2.5V @ 350μA
2.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
24.6 nC @ 10 V
16.3 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
1480 pF @ 15 V
1030 pF @ 15 V
FET Feature
-
-
Power Dissipation (Max)
64W (Tc)
52W (Tc)
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TO-263
TO-263
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB