SL1045
SL1045
Active
Description:  DIODE SCHOTTKY 45V 10A
Manufacturer:  MDD
Datasheet:   SL1045 Datasheet
History Price: $1.15000
In Stock: 24000
SL1045 vs SL1D
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
45 V
200 V
Current - Average Rectified (Io)
10A
1A
Voltage - Forward (Vf) (Max) @ If
450 mV @ 10 A
1.1 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
1 μs
Current - Reverse Leakage @ Vr
300 μA @ 45 V
1 μA @ 200 V
Capacitance @ Vr, F
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
SOD-123F
Supplier Device Package
-
SOD-123F (SMF)
Operating Temperature - Junction
-
-50 ℃ ~ 150 ℃