SL110
SL110
Active
Description:  DIODE SCHOTTKY 100V 1A SOD123FL
Manufacturer:  Yangjie Technology
Datasheet:   SL110 Datasheet
History Price: $0.46000
In Stock: 6800
SL110 vs SL1D-CT
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Strip
Status
Active
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
100 V
200 V
Current - Average Rectified (Io)
1A
1A
Voltage - Forward (Vf) (Max) @ If
600 mV @ 1 A
1.1 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
1 μs
Current - Reverse Leakage @ Vr
500 μA @ 100 V
1 μA @ 200 V
Capacitance @ Vr, F
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOD-123F
SOD-123F
Supplier Device Package
SOD-123FL
SOD-123F
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-50 ℃ ~ 150 ℃