Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
40 V
200 V
Current - Average Rectified (Io)
1A
1A
Voltage - Forward (Vf) (Max) @ If
400 mV @ 1 A
1.1 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
1 μs
Current - Reverse Leakage @ Vr
500 μA @ 40 V
1 μA @ 200 V
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOD-123F
SOD-123F
Supplier Device Package
SOD-123FL
SOD-123F (SMF)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-50 ℃ ~ 150 ℃