SS16
SS16
Active
Description:  DIODE SCHOTTKY 60V 1A DO214AC
Manufacturer:  Taiwan Semiconductor
Datasheet:   SS16 Datasheet
History Price: $0.07122
In Stock: 39200
SS16 vs SS10PH45HM3/87A
Series
-
eSMP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
60 V
45 V
Current - Average Rectified (Io)
1A
10A
Voltage - Forward (Vf) (Max) @ If
750 mV @ 1 A
720 mV @ 10 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
200 μA @ 60 V
80 μA @ 45 V
Capacitance @ Vr, F
-
270pF @ 4V, 1MHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AC, SMA
TO-277, 3-PowerDFN
Supplier Device Package
DO-214AC (SMA)
TO-277A (SMPC)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃