Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
150 V
60 V
Current - Average Rectified (Io)
5A
5A
Voltage - Forward (Vf) (Max) @ If
900 mV @ 5 A
690 mV @ 5 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
100 μA @ 150 V
150 μA @ 60 V
Capacitance @ Vr, F
100pF @ 4V, 1MHz
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AB, SMC
TO-277, 3-PowerDFN
Supplier Device Package
DO-214AB (SMC)
TO-277A (SMPC)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃