STB4080C
STB4080C
Active
Description:  DIODE ARRAY SCHOTTKY 80V D2PAK
Manufacturer:  SMC Diode Solutions
Datasheet:   STB4080C Datasheet
History Price: $1.56000
In Stock: 35600
STB4080C vs STB4045C
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Configuration
1 Pair Common Cathode
1 Pair Common Cathode
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
80 V
45 V
Current - Average Rectified (Io) (per Diode)
-
-
Voltage - Forward (Vf) (Max) @ If
750 mV @ 20 A
580 mV @ 20 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
1 mA @ 80 V
3 mA @ 45 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
D2PAK