Transistor Type
NPN - Darlington
NPN - Darlington
Current - Collector (Ic) (Max)
10 A
15 A
Voltage - Collector Emitter Breakdown (Max)
150 V
160 V
Vce Saturation (Max) @ Ib, Ic
2V @ 6mA, 6A
2V @ 10mA, 10A
Current - Collector Cutoff (Max)
100μA (ICBO)
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
5000 @ 6A, 4V
5000 @ 10A, 4V
Frequency - Transition
-
-
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-3P-5
TO-3P-5
Supplier Device Package
TO-3P-5L
TO-3P-5L