Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - Single
/ STMicroelectronics STD100NH02LT4
STD100NH02LT4
Obsolete
Transistors - FETs, MOSFETs - Single
Description:
MOSFET N-CH 24V 60A DPAK
Manufacturer:
STMicroelectronics
Datasheet:
STD100NH02LT4 Datasheet
History Price: $2.23000
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STD100NH02LT4 vs STD80N10F7
Part No
STD100NH02LT4
STD80N10F7
Category
Transistors - FETs, MOSFETs - Single
Transistors - FETs, MOSFETs - Single
Manufacturer
STMicroelectronics
STMicroelectronics
Series
STripFET II
DeepGATE, STripFET VII
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
24 V
100 V
Current - Continuous Drain (Id) @ 25℃
60A (Tc)
70A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
5V, 10V
10V
Rds On (Max) @ Id, Vgs
4.8mOhm @ 30A, 10V
10mOhm @ 40A, 10V
Vgs(th) (Max) @ Id
1.8V @ 250μA
4.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
84 nC @ 10 V
45 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
3940 pF @ 15 V
3100 pF @ 50 V
FET Feature
-
-
Power Dissipation (Max)
100W (Tc)
85W (Tc)
Operating Temperature
-55 ℃ ~ 175 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
DPAK
DPAK
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63