Packaging
Tape & Reel (TR)
Bulk
Technology
MOSFET (Metal Oxide)
-
Drain to Source Voltage (Vdss)
650 V
-
Current - Continuous Drain (Id) @ 25℃
6A (Tc)
-
Drive Voltage (Max Rds On, Min Rds On)
10V
-
Rds On (Max) @ Id, Vgs
1.3Ohm @ 2.7A, 10V
-
Vgs(th) (Max) @ Id
4.5V @ 50μA
-
Gate Charge (Qg) (Max) @ Vgs
34 nC @ 10 V
-
Input Capacitance (Ciss) (Max) @ Vds
895 pF @ 100 V
-
Power Dissipation (Max)
70W (Tc)
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
DPAK
-
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
-