Series
-
Automotive, AEC-Q101, MESH OVERLAY, MESH OVERLAY
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
650 V
300 V
Current - Continuous Drain (Id) @ 25℃
6A (Tc)
10A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
1.3Ohm @ 2.7A, 10V
330mOhm @ 5A, 10V
Vgs(th) (Max) @ Id
4.5V @ 50μA
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
34 nC @ 10 V
23 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds
895 pF @ 100 V
780 pF @ 25 V
Power Dissipation (Max)
70W (Tc)
103W (Tc)
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
DPAK
D-PAK (TO-252)
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63