☰
STDLED656
STDLED656
Obsolete
Description:  MOSFET N-CH 650V 6A DPAK
Manufacturer:  STMicroelectronics
Datasheet:   STDLED656 Datasheet
History Price: $1.65000
In Stock: 49040
STDLED656 vs STD10P6F6
Series
-
DeepGATE, STripFET VI
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
FET Type
N-Channel
P-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
650 V
60 V
Current - Continuous Drain (Id) @ 25℃
6A (Tc)
10A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
10V
Rds On (Max) @ Id, Vgs
1.3Ohm @ 2.7A, 10V
160mOhm @ 5A, 10V
Vgs(th) (Max) @ Id
4.5V @ 50μA
4V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
34 nC @ 10 V
6.4 nC @ 10 V
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
895 pF @ 100 V
340 pF @ 48 V
FET Feature
-
-
Power Dissipation (Max)
70W (Tc)
35W (Tc)
Operating Temperature
150 ℃ (TJ)
175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
DPAK
DPAK
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63