Packaging
Tape & Reel (TR)
Tape & Reel (TR)
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
650 V
30 V
Current - Continuous Drain (Id) @ 25℃
6A (Tc)
80A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
4.5V, 10V
Rds On (Max) @ Id, Vgs
1.3Ohm @ 2.7A, 10V
5.2mOhm @ 40A, 10V
Vgs(th) (Max) @ Id
4.5V @ 50μA
2.5V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
34 nC @ 10 V
18 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds
895 pF @ 100 V
1640 pF @ 25 V
Power Dissipation (Max)
70W (Tc)
75W (Tc)
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
DPAK
D-PAK (TO-252)
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63