Transistor Type
NPN - Darlington
PNP
Current - Collector (Ic) (Max)
-
6 A
Voltage - Collector Emitter Breakdown (Max)
60 V
40 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 8mA, 2A
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
2mA
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 1A, 4V
15 @ 3A, 4V
Frequency - Transition
25MHz
3MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220