TIP32C
TIP32C
Active
Description:  TRANS PNP 100V 3A TO220
Manufacturer:  STMicroelectronics
Datasheet:   TIP32C Datasheet
History Price: $0.73000
In Stock: 26000
TIP32C vs TIP49
Part No
Series
-
-
Packaging
Tube
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
3 A
1 A
Voltage - Collector Emitter Breakdown (Max)
100 V
350 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 375mA, 3A
1V @ 200mA, 2A
Current - Collector Cutoff (Max)
300μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
10 @ 3A, 4V
30 @ 300mA, 10V
Power - Max
2 W
40 W
Frequency - Transition
-
10MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220