Transistor Type
PNP
PNP - Darlington
Current - Collector (Ic) (Max)
10 A
10 A
Voltage - Collector Emitter Breakdown (Max)
40 V
100 V
Vce Saturation (Max) @ Ib, Ic
4V @ 2.5A, 10A
3V @ 40mA, 10A
Current - Collector Cutoff (Max)
700μA
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 3A, 4V
1000 @ 5A, 4V
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-218-3
TO-247-3
Supplier Device Package
SOT-93
TO-247