☰
TIP34-S
TIP34-S
Obsolete
Description:  TRANS PNP 40V 10A SOT93
Manufacturer:  Bourns Inc
Datasheet:   TIP34-S Datasheet
History Price: Obsolete
In Stock: 7520
TIP34-S vs TIP29A
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
10 A
1 A
Voltage - Collector Emitter Breakdown (Max)
40 V
60 V
Vce Saturation (Max) @ Ib, Ic
4V @ 2.5A, 10A
700mV @ 125mA, 1A
Current - Collector Cutoff (Max)
700μA
300μA
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 3A, 4V
15 @ 1A, 4V
Power - Max
3.5 W
2 W
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-218-3
TO-220-3
Supplier Device Package
SOT-93
TO-220