☰
TIP34A
TIP34A
Active
Description:  TRANS PNP 60V 10A TO218
Manufacturer:  NTE Electronics
Datasheet:   TIP34A Datasheet
History Price: $1.60000
In Stock: 640
TIP34A vs TIP42G
Part No
Manufacturer
Series
-
-
Packaging
Bag
Tube
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
10 A
6 A
Voltage - Collector Emitter Breakdown (Max)
60 V
40 V
Vce Saturation (Max) @ Ib, Ic
-
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
-
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 3A, 4V
15 @ 3A, 4V
Power - Max
80 W
2 W
Frequency - Transition
3MHz
3MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-218-3
TO-220-3
Supplier Device Package
TO-218
TO-220