Transistor Type
PNP
PNP - Darlington
Current - Collector (Ic) (Max)
10 A
8 A
Voltage - Collector Emitter Breakdown (Max)
100 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
2.5V @ 80mA, 8A
Current - Collector Cutoff (Max)
-
50μA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 3A, 4V
2000 @ 3A, 4V
Frequency - Transition
3MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-218-3
TO-220-3
Supplier Device Package
TO-218
TO-220