☰
TIP34C
TIP34C
Active
Description:  TRANS PNP 100V 10A TO218
Manufacturer:  NTE Electronics
Datasheet:   TIP34C Datasheet
History Price: $2.40000
In Stock: 9360
TIP34C vs TIP127
Part No
Series
-
-
Packaging
Bag
Tube
Status
Active
Active
Transistor Type
PNP
PNP - Darlington
Current - Collector (Ic) (Max)
10 A
5 A
Voltage - Collector Emitter Breakdown (Max)
100 V
100 V
Vce Saturation (Max) @ Ib, Ic
-
4V @ 20mA, 5A
Current - Collector Cutoff (Max)
-
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 3A, 4V
1000 @ 3A, 3V
Power - Max
80 W
2 W
Frequency - Transition
3MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-218-3
TO-220-3
Supplier Device Package
TO-218
TO-220