TIP42B
TIP42B
Active
Description:  TRANS PNP 80V 6A TO220
Manufacturer:  NTE Electronics
Datasheet:   TIP42B Datasheet
History Price: $1.08000
In Stock: 8000
TIP42B vs TIP42C PBFREE
Series
-
-
Packaging
Bag
Bulk
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
6 A
6 A
Voltage - Collector Emitter Breakdown (Max)
80 V
100 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 6A
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
700μA
400μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 4V
30 @ 300mA, 4V
Power - Max
2 W
65 W
Frequency - Transition
3MHz
3MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220-3