TIP42C-BP
TIP42C-BP
Active
Description:  TRANS PNP 100V 6A TO220AB
Datasheet:   TIP42C-BP Datasheet
History Price: $0.97000
In Stock: 4800
TIP42C-BP vs TIP42CTU
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
6 A
6 A
Voltage - Collector Emitter Breakdown (Max)
100 V
100 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 6A
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
700μA
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 3A, 4V
30 @ 300mA, 4V
Power - Max
2 W
2 W
Frequency - Transition
3MHz
3MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220AB
TO-220-3