TIP42CN
TIP42CN
Obsolete
Description:  TRANS PNP 100V 6A TO220
Manufacturer:  STMicroelectronics
Datasheet:   TIP42CN Datasheet
History Price: Obsolete
In Stock: 4000
TIP42CN vs TIP42CG
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
6 A
6 A
Voltage - Collector Emitter Breakdown (Max)
100 V
100 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 6A
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
700μA
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 3A, 4V
15 @ 3A, 4V
Power - Max
65 W
2 W
Frequency - Transition
-
3MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220