TIP47 SL
TIP47 SL
Obsolete
Description:  TRANS NPN 250V 1A TO220-3
Manufacturer:  Central Semiconductor
Datasheet:   TIP47 SL Datasheet
History Price: Obsolete
In Stock: 1600
TIP47 SL vs TIP50G
Part No
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
1 A
1 A
Voltage - Collector Emitter Breakdown (Max)
250 V
400 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
1mA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
30 @ 300mA, 10V
Power - Max
40 W
2 W
Frequency - Transition
10MHz
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220