TIP47TU
TIP47TU
Active
Description:  TIP47TU - 1.0 A, 250 V NPN BIPOL
Manufacturer:  onsemi
Datasheet:   TIP47TU Datasheet
History Price: Active
In Stock: 17200
TIP47TU vs TIP48
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
1 A
1 A
Voltage - Collector Emitter Breakdown (Max)
250 V
300 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
1mA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
30 @ 300mA, 10V
Power - Max
2 W
40 W
Frequency - Transition
10MHz
10MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220