TIP49 TR
TIP49 TR
Obsolete
Description:  TRANS NPN 350V 1A TO220-3
Manufacturer:  Central Semiconductor
Datasheet:   TIP49 TR Datasheet
History Price: Obsolete
In Stock: 12400
TIP49 TR vs TIP49TU
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
1 A
1 A
Voltage - Collector Emitter Breakdown (Max)
350 V
350 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
1mA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
30 @ 300mA, 10V
Power - Max
40 W
2 W
Frequency - Transition
10MHz
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220-3