Packaging
Tape & Reel (TR)
Bag
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
240 V
400 V
Current - Continuous Drain (Id) @ 25℃
134mA (Tj)
175mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
3V, 4.5V
4.5V, 10V
Rds On (Max) @ Id, Vgs
15Ohm @ 120mA, 4.5V
12Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id
2V @ 1mA
2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
-
Input Capacitance (Ciss) (Max) @ Vds
50 pF @ 25 V
125 pF @ 25 V
Power Dissipation (Max)
360mW (Tc)
1W (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
TO-236AB (SOT23)
TO-92-3
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-226-3, TO-92-3 (TO-226AA)