TN2130K1-G-VAO
TN2130K1-G-VAO
Active
Description:  MOSFET N-CH 300V 85MA SOT23-3
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 18300
TN2130K1-G-VAO vs TN2106N3-G
Series
-
-
Packaging
Tape & Reel (TR)
Bag
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
300 V
60 V
Current - Continuous Drain (Id) @ 25℃
85mA (Tj)
300mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
4.5V
4.5V, 10V
Rds On (Max) @ Id, Vgs
25Ohm @ 120mA, 4.5V
2.5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id
2.4V @ 1mA
2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
-
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
50 pF @ 25 V
50 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
360mW (Ta)
740mW (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
SOT-23-3
TO-92-3
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-226-3, TO-92-3 (TO-226AA)