Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - Single
/ Microchip Technology TN2130K1-G-VAO
TN2130K1-G-VAO
Active
Transistors - FETs, MOSFETs - Single
Description:
MOSFET N-CH 300V 85MA SOT23-3
Manufacturer:
Microchip Technology
Datasheet:
TN2130K1-G-VAO Datasheet
History Price: Active
In Stock: 18300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TN2130K1-G-VAO vs TN2130K1-G
Part No
TN2130K1-G-VAO
TN2130K1-G
Category
Transistors - FETs, MOSFETs - Single
Transistors - FETs, MOSFETs - Single
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
300 V
300 V
Current - Continuous Drain (Id) @ 25℃
85mA (Tj)
85mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
4.5V
4.5V
Rds On (Max) @ Id, Vgs
25Ohm @ 120mA, 4.5V
25Ohm @ 120mA, 4.5V
Vgs(th) (Max) @ Id
2.4V @ 1mA
2.4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
-
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
50 pF @ 25 V
50 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
360mW (Ta)
360mW (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-3
TO-236AB (SOT23)
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3