TN2425N8-G
TN2425N8-G
Active
Description:  MOSFET N-CH 250V 480MA SOT89-3
Manufacturer:  Microchip Technology
Datasheet:   TN2425N8-G Datasheet
History Price: $1.61000
In Stock: 45280
TN2425N8-G vs TN2540N8-G
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
250 V
400 V
Current - Continuous Drain (Id) @ 25℃
480mA (Tj)
260mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
3V, 10V
4.5V, 10V
Rds On (Max) @ Id, Vgs
3.5Ohm @ 500mA, 10V
12Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id
2.5V @ 1mA
2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
-
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
200 pF @ 25 V
125 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
1.6W (Tc)
1.6W (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-89-3
TO-243AA (SOT-89)
Package / Case
TO-243AA
TO-243AA