TN2524N8-G
TN2524N8-G
Active
Description:  MOSFET N-CH 240V 360MA TO243AA
Manufacturer:  Microchip Technology
Datasheet:   TN2524N8-G Datasheet
History Price: $1.09000
In Stock: 23580
TN2524N8-G vs TN2510N8-G
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
FET Type
N-Channel
N-Channel
Technology
MOSFET (Metal Oxide)
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
240 V
100 V
Current - Continuous Drain (Id) @ 25℃
360mA (Tj)
730mA (Tj)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
3V, 10V
Rds On (Max) @ Id, Vgs
6Ohm @ 500mA, 10V
1.5Ohm @ 750mA, 10V
Vgs(th) (Max) @ Id
2V @ 1mA
2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs
-
-
Vgs (Max)
?0V
?0V
Input Capacitance (Ciss) (Max) @ Vds
125 pF @ 25 V
125 pF @ 25 V
FET Feature
-
-
Power Dissipation (Max)
1.6W (Tc)
1.6W (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TO-243AA (SOT-89)
TO-243AA (SOT-89)
Package / Case
TO-243AA
TO-243AA