UMB05F
UMB05F
Active
Description:  BRIDGE RECT GLASS 50V .5A SOF2-4
Manufacturer:  Rectron Limited
Datasheet:   UMB05F Datasheet
History Price: $0.38000
In Stock: 10400
UMB05F vs UMB2F
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
50 V
200 V
Current - Average Rectified (Io)
500 mA
500 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 400 mA
1.1 V @ 400 mA
Current - Reverse Leakage @ Vr
5 μA @ 50 V
5 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Flat Lead
4-SMD, Flat Lead
Supplier Device Package
4-SOF2
4-SOF2