Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
1 kV
Current - Average Rectified (Io)
500 mA
500 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 400 mA
1.1 V @ 400 mA
Current - Reverse Leakage @ Vr
5 μA @ 600 V
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Flat Lead
4-SMD, Flat Lead
Supplier Device Package
4-SOF2
4-SOF2