ZMC16
ZMC16
Active
Description:  DIODE ZENER 16V 500MW SOD80C
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMC16 Datasheet
History Price: $0.04380
In Stock: 9600
ZMC16 vs ZMC68
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
16 V
68 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
40 Ohms
200 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 12 V
100 nA @ 51 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-213AC, MINI-MELF, SOD-80
2-SMD, No Lead
Supplier Device Package
SOD-80C
MicroMELF