Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Diotec Semiconductor ZMC3B6
ZMC3B6
Active
Diodes - Zener - Single
Description:
ZENER, SOD-106, 3.6V, 0.5W, 2%
Manufacturer:
Diotec Semiconductor
Datasheet:
ZMC3B6 Datasheet
History Price: $0.06800
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ZMC3B6 vs ZMC43
Part No
ZMC3B6
ZMC43
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Diotec Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
3.6 V
43 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
85 Ohms
100 Ohms
Current - Reverse Leakage @ Vr
-
100 nA @ 33 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-213AC, MINI-MELF, SOD-80
DO-213AC, MINI-MELF, SOD-80
Supplier Device Package
Quadro MicroMelf
SOD-80C