ZMC3B6
ZMC3B6
Active
Description:  ZENER, SOD-106, 3.6V, 0.5W, 2%
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMC3B6 Datasheet
History Price: $0.06800
In Stock: 33600
ZMC3B6 vs ZMC56
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
3.6 V
56 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
85 Ohms
135 Ohms
Current - Reverse Leakage @ Vr
-
100 nA @ 43 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-213AC, MINI-MELF, SOD-80
2-SMD, No Lead
Supplier Device Package
Quadro MicroMelf
MicroMELF