Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Diotec Semiconductor ZMC51
ZMC51
Active
Diodes - Zener - Single
Description:
DIODE ZENER 51V 500MW SOD80C
Manufacturer:
Diotec Semiconductor
Datasheet:
ZMC51 Datasheet
History Price: $0.05720
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ZMC51 vs ZMC39
Part No
ZMC51
ZMC39
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Diotec Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
51 V
39 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
125 Ohms
90 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 39 V
100 nA @ 30 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-213AC, MINI-MELF, SOD-80
DO-213AC, MINI-MELF, SOD-80
Supplier Device Package
SOD-80C
SOD-80C