ZMC51
ZMC51
Active
Description:  DIODE ZENER 51V 500MW SOD80C
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMC51 Datasheet
History Price: $0.05720
In Stock: 46800
ZMC51 vs ZMC7B5
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
51 V
7.5 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
125 Ohms
7 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 39 V
100 nA @ 5 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-213AC, MINI-MELF, SOD-80
2-SMD, No Lead
Supplier Device Package
SOD-80C
MicroMELF