ZMC5B1
ZMC5B1
Active
Description:  DIODE ZENER 5.1V 500MW MICROMELF
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMC5B1 Datasheet
History Price: $0.06800
In Stock: 12400
ZMC5B1 vs ZMC39
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
5.1 V
39 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
35 Ohms
90 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 1 V
100 nA @ 30 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD, No Lead
DO-213AC, MINI-MELF, SOD-80
Supplier Device Package
MicroMELF
SOD-80C