ZMC6.2
ZMC6.2
Active
Description:  DIODE ZENER 6.2V 500MW MICROMELF
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMC6.2 Datasheet
History Price: $0.04380
In Stock: 28000
ZMC6.2 vs ZMC51
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
6.2 V
51 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
10 Ohms
125 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 2 V
100 nA @ 39 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD, No Lead
DO-213AC, MINI-MELF, SOD-80
Supplier Device Package
MicroMELF
SOD-80C