Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Diotec Semiconductor ZMC6.2
ZMC6.2
Active
Diodes - Zener - Single
Description:
DIODE ZENER 6.2V 500MW MICROMELF
Manufacturer:
Diotec Semiconductor
Datasheet:
ZMC6.2 Datasheet
History Price: $0.04380
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ZMC6.2 vs ZMC75
Part No
ZMC6.2
ZMC75
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Diotec Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
6.2 V
75 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
10 Ohms
250 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 2 V
100 nA @ 56 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD, No Lead
2-SMD, No Lead
Supplier Device Package
MicroMELF
MicroMELF