ZMC75
ZMC75
Active
Description:  DIODE ZENER 75V 500MW MICROMELF
Manufacturer:  Diotec Semiconductor
Datasheet:   ZMC75 Datasheet
History Price: $0.05720
In Stock: 24800
ZMC75 vs ZMC6B8
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
75 V
6.8 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
250 Ohms
8 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 56 V
100 nA @ 3 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
2-SMD, No Lead
2-SMD, No Lead
Supplier Device Package
MicroMELF
MicroMELF