Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Diotec Semiconductor ZPD10B
ZPD10B
Active
Diodes - Zener - Single
Description:
ZENER, DO-35, 10V, 0.5W, 2%
Manufacturer:
Diotec Semiconductor
Datasheet:
ZPD10B Datasheet
History Price: $0.02240
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ZPD10B vs ZPD30B
Part No
ZPD10B
ZPD30B
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Diotec Semiconductor
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
10 V
30 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
5.2 Ohms
35 Ohms
Current - Reverse Leakage @ Vr
-
100 nA @ 22.5 V
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
-
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35