Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Diotec Semiconductor ZPD11B
ZPD11B
Active
Diodes - Zener - Single
Description:
ZenerD, 11V, 0.5W, 2%
Manufacturer:
Diotec Semiconductor
Datasheet:
ZPD11B Datasheet
History Price: $0.13510
In Stock: 31200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ZPD11B vs ZPD20B
Part No
ZPD11B
ZPD20B
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Diotec Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Voltage - Zener (Nom) (Vz)
11 V
20 V
Tolerance
?%
?%
Power - Max
500 mW
500 mW
Impedance (Max) (Zzt)
6 Ohms
20 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 8.5 V
100 nA @ 15 V
Voltage - Forward (Vf) (Max) @ If
1 V @ 100 mA
-
Operating Temperature
-50 ℃ ~ 175 ℃ (TJ)
-50 ℃ ~ 175 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35